Molex Plug & Socket Connector, Header, 8 Position, 3Mm; Product Range Molex 43045-0820

Description
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 8 Position, 3Mm; Product Range Molex - 39M4523 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 8 Position, 3Mm; Product Range Molex
39M4523
Plug & Socket Connector, Header, 8 Position, 3Mm; Product Range Molex 39M4523
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39M4523
Product Name Plug & Socket Connector, Header, 8 Position, 3Mm; Product Range Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, R/a Header, 24S+7P; Product Range Amphenol Communications Solutions - 06M1150 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details