Molex Circular Connectors - Circular Connectors - Housings - 43045-0816 43045-0816

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202824-43045-0816 Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.9972 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 8 Length: 16.15 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0430450816; 430450816; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.77 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202824-43045-0816 Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.9972 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 8 Length: 16.15 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0430450816; 430450816; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.77 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43045-0816 - 1202824-43045-0816 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0816
1202824-43045-0816
Circular Connectors - Circular Connectors - Housings - 43045-0816 1202824-43045-0816
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202824-43045-0816 Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.9972 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 5 A Number of Contacts: 8 Length: 16.15 mm Housing Material: Polymer Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0430450816; 430450816; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.77 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 3 mm Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202824-43045-0816
Number of Positions: 8
Pitch: 3 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Current Rating: 5 A
Number of Contacts: 8
Length: 16.15 mm
Housing Material: Polymer
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0430450816; 430450816;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 8.77 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1202824-43045-0816 43045-0816
Product Name Circular Connectors - Circular Connectors - Housings - 43045-0816
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314097-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
DC Micro (M12) receptacle - 888D-F4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers