Molex Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 43045-0815

Description
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 02AH7321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
02AH7321
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 02AH7321
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 03AH4052 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
03AH4052
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 03AH4052
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 02AH7321
Product Name Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
NEMA L5-15 Plug - 88030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details