Molex 5A 250V Electronic Connector 43045-0809

Description
8 Pos 2 Row RA Header, 5A, 250V, SM/TH, Tin Product overview: 43045-0809 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0809 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 2 Row RA Header, 5A, 250V, SM/TH, Tin Product overview: 43045-0809 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0809 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
2027-43045-0809
5A 250V Electronic Connector 2027-43045-0809
8 Pos 2 Row RA Header, 5A, 250V, SM/TH, Tin Product overview: 43045-0809 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0809 can be used for catalog matching and distributor lookup.

8 Pos 2 Row RA Header, 5A, 250V, SM/TH, Tin Product overview: 43045-0809 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0809 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 43045-0809 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
43045-0809
Connectors Board to Board, PCB Mt Pin Hders & Recept 43045-0809
CUT TAPE -MICROFIT 3.0 RA HDR/NAIL DR T N 8CKT

CUT TAPE -MICROFIT 3.0 RA HDR/NAIL DR T N 8CKT

Buy Now
Rectangular Connectors - 43045-0809 - 906830-43045-0809 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0809
906830-43045-0809
Rectangular Connectors - 43045-0809 906830-43045-0809
Manufacturer: Molex, LLC Win Source Part Number: 906830-43045-0809 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906830-43045-0809
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 6701954P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701954P
PCB Headers 6701954P
Molex 43045-0809 PCB Header

Molex 43045-0809 PCB Header

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-43045-0809 43045-0809 43045-0809 906830-43045-0809 6701954P
Product Name 5A 250V Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept Rectangular Connectors - 43045-0809 PCB Headers
Gender Male / Plug
Termination Solder
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male Cap and Chain - 9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details