Molex 5A 600V Electronic Connector 43045-0806

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 600V Electronic Connector
316-43045-0806
5A 600V Electronic Connector 316-43045-0806
8 CKT R/A SMT Header, 3mm Pitch, 5A, 600V Product overview: 43045-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0806 can be used for catalog matching and distributor lookup.

8 CKT R/A SMT Header, 3mm Pitch, 5A, 600V Product overview: 43045-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-0806 - 1012444-43045-0806 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0806
1012444-43045-0806
Circular Connectors - Circular Connectors - Housings - 43045-0806 1012444-43045-0806
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012444-43045-0806 Number of Positions: 8 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: SMD/SMT Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 8 Gender: Male Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Mounting: SMD (SMT) Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Case / Package: 0806 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 43045-1006; 43045-0606; 43045-0619; 5-147292-6; 5-146135-3; 1241050-30430450806; 430-45-0806; 43045-0806.; 430450806; 430450806.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012444-43045-0806
Number of Positions: 8
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 3 mm
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 8
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: 0806
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 43045-1006; 43045-0606; 43045-0619; 5-147292-6; 5-146135-3; 1241050-30430450806; 430-45-0806; 43045-0806.; 430450806; 430450806.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant

Buy Now

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-0806 316-43045-0806 1012444-43045-0806
Product Name 5A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-0806
Gender Male / Plug
Termination SMD/SMT SMD/SMT
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details