Molex Circular Connectors - Circular Connectors - Housings - 43045-0802 43045-0802

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994172-43045-0802 Packaging: Bulk Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Plug, Socket Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 8 Gender: Male Length: 16.15 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Contact Resistance: 10 mΩ Height: 8.77 mm Plating: Tin Diameter: 3 mm Categories: Circular Connectors - Housings Case / Package: 0802 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 43045-0819; 43045-0814; 43045-0826; 280389-2; 75867-132LF; 71922-108LF043045080 2; 430-45-0802; 43045-0802.; 43045-0802..; 43045-0802...; 430450802; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994172-43045-0802 Packaging: Bulk Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Plug, Socket Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 8 Gender: Male Length: 16.15 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Contact Resistance: 10 mΩ Height: 8.77 mm Plating: Tin Diameter: 3 mm Categories: Circular Connectors - Housings Case / Package: 0802 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 43045-0819; 43045-0814; 43045-0826; 280389-2; 75867-132LF; 71922-108LF043045080 2; 430-45-0802; 43045-0802.; 43045-0802..; 43045-0802...; 430450802; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43045-0802 - 994172-43045-0802 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0802
994172-43045-0802
Circular Connectors - Circular Connectors - Housings - 43045-0802 994172-43045-0802
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994172-43045-0802 Packaging: Bulk Number of Positions: 8 Pitch: 3 mm Color: Black Connector Type: Plug, Socket Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 8 Gender: Male Length: 16.15 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Contact Resistance: 10 mΩ Height: 8.77 mm Plating: Tin Diameter: 3 mm Categories: Circular Connectors - Housings Case / Package: 0802 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 43045-0819; 43045-0814; 43045-0826; 280389-2; 75867-132LF; 71922-108LF043045080 2; 430-45-0802; 43045-0802.; 43045-0802..; 43045-0802...; 430450802; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994172-43045-0802
Packaging: Bulk
Number of Positions: 8
Pitch: 3 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 8
Gender: Male
Length: 16.15 mm
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Height: 8.77 mm
Plating: Tin
Diameter: 3 mm
Categories: Circular Connectors - Housings
Case / Package: 0802
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 43045-0819; 43045-0814; 43045-0826; 280389-2; 75867-132LF; 71922-108LF0430450802; 430-45-0802; 43045-0802.; 43045-0802..; 43045-0802...; 430450802;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A
Glow Wire Compliant: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 43045-0802 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
43045-0802
Connectors Board to Board, PCB Mt Pin Hders & Recept 43045-0802
MICROFIT 3.0 RA HDR W/TH DR 30

MICROFIT 3.0 RA HDR W/TH DR 30

Buy Now
PCB Headers - 6700400 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700400
PCB Headers 6700400
Molex 43045-0802 PCB Header

Molex 43045-0802 PCB Header

Supplier's Site
PCB Headers - 6700400P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700400P
PCB Headers 6700400P
Molex 43045-0802 PCB Header

Molex 43045-0802 PCB Header

Supplier's Site
Singapore, Singapore
5A 250V Electronic Connector
2027-43045-0802
5A 250V Electronic Connector 2027-43045-0802
8 Pos Rectangular Power Connector, 5A, 250V, Gold/Tin Plated, RA Product overview: 43045-0802 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0802 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Power Connector, 5A, 250V, Gold/Tin Plated, RA Product overview: 43045-0802 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 56H9515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
56H9515
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 56H9515
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Ra Hdr W/th Dr 30Au 8Ckt Rohs Compliant Molex - 26AC7442 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Ra Hdr W/th Dr 30Au 8Ckt Rohs Compliant Molex
26AC7442
Microfit 3.0 Ra Hdr W/th Dr 30Au 8Ckt Rohs Compliant Molex 26AC7442
MICROFIT 3.0 RA HDR W/TH DR 30AU 8CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RA HDR W/TH DR 30AU 8CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 994172-43045-0802 43045-0802 43045-0802 6700400 6700400P 2027-43045-0802 56H9515 26AC7442
Product Name Circular Connectors - Circular Connectors - Housings - 43045-0802 Connectors Board to Board, PCB Mt Pin Hders & Recept PCB Headers PCB Headers 5A 250V Electronic Connector Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex Microfit 3.0 Ra Hdr W/th Dr 30Au 8Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Micro Connector and Nano Connector Wire to Board Connector Wire to Board Connector
Termination Solder Solder Solder Through Hole Right Angle
Mounting SMD (SMT) Through hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details