Connector
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-0619 | 56H9501 |
| Product Name | Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |