Molex Connectors Crimp Housings, Series Mating PCB Headers 43045-0618

Description
MICRO FIT 3.0 V HDR /NAIL DR IN 6CKT
Request a Quote Datasheet
Description
MICRO FIT 3.0 V HDR /NAIL DR IN 6CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 43045-0618 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43045-0618
Connectors Crimp Housings, Series Mating PCB Headers 43045-0618
MICRO FIT 3.0 V HDR /NAIL DR IN 6CKT

MICRO FIT 3.0 V HDR /NAIL DR IN 6CKT

Buy Now
Singapore, Singapore
SMD 250V 5A Electronic Connector
2027-43045-0618
SMD 250V 5A Electronic Connector 2027-43045-0618
6 Pos Rectangular Power Connector, 250V, 5A, Surface Mount, Male Product overview: 43045-0618 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0618 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Power Connector, 250V, 5A, Surface Mount, Male Product overview: 43045-0618 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0618 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-0618 - 999914-43045-0618 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0618
999914-43045-0618
Circular Connectors - Circular Connectors - Housings - 43045-0618 999914-43045-0618
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999914-43045-0618 Number of Positions: 6 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 6.86 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Housing Color: Black Mounting: SMD (SMT) Contact Resistance: 10 mΩ Height: 10.16 mm Material: Glass, Polymer Number of Poles: 6 Number of Pins: 6 Plating: Tin Working Voltage: 250 V Diameter: 3 mm Categories: Circular Connectors - Housings Case / Package: 0618 Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 6-1589483-0; 43045-0620; 43045-0609; 54202-T0803ALF; TSM-103-01-T-DV; 95278-101A06LF; 54202-G3003LF0430450 618; 430-45-0618; 43045- 0618; 430450618; 430450618.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999914-43045-0618
Number of Positions: 6
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 6.86 mm
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Height: 10.16 mm
Material: Glass, Polymer
Number of Poles: 6
Number of Pins: 6
Plating: Tin
Working Voltage: 250 V
Diameter: 3 mm
Categories: Circular Connectors - Housings
Case / Package: 0618
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 6-1589483-0; 43045-0620; 43045-0609; 54202-T0803ALF; TSM-103-01-T-DV; 95278-101A06LF; 54202-G3003LF0430450618; 430-45-0618; 43045- 0618; 430450618; 430450618.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant

Buy Now
PCB Headers - 6701948P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701948P
PCB Headers 6701948P
Molex 43045-0618 PCB Header

Molex 43045-0618 PCB Header

Supplier's Site
PCB Headers - 6701948 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701948
PCB Headers 6701948
Molex 43045-0618 PCB Header

Molex 43045-0618 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire To Board Conn, Plug, 6Pos, 3Mm; Connector Systems Molex - 40Y8360 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Conn, Plug, 6Pos, 3Mm; Connector Systems Molex
40Y8360
Wire To Board Conn, Plug, 6Pos, 3Mm; Connector Systems Molex 40Y8360
WIRE TO BOARD CONN, PLUG, 6POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WIRE TO BOARD CONN, PLUG, 6POS, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 56H9500 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
56H9500
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 56H9500
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 43045-0618 2027-43045-0618 999914-43045-0618 6701948P 6701948 43045-0618 40Y8360
Product Name Connectors Crimp Housings, Series Mating PCB Headers SMD 250V 5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-0618 PCB Headers PCB Headers Wire To Board Conn, Plug, 6Pos, 3Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors Header Connector Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Termination Solder Solder Solder Surface Mount Straight
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data