Molex Rectangular Connectors - 43045-0614 43045-0614

Description
Manufacturer: Molex, LLC Win Source Part Number: 906827-43045-0614 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906827-43045-0614 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43045-0614 - 906827-43045-0614 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0614
906827-43045-0614
Rectangular Connectors - 43045-0614 906827-43045-0614
Manufacturer: Molex, LLC Win Source Part Number: 906827-43045-0614 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906827-43045-0614
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 6700371P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700371P
PCB Headers 6700371P
Molex 43045-0614 PCB Header

Molex 43045-0614 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 5A 600V Electronic Connector
316-43045-0614
Through-Hole 5A 600V Electronic Connector 316-43045-0614
6 Pos Male Power Connector, 5A, 600V, Vertical, Through Hole Product overview: 43045-0614 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0614 can be used for catalog matching and distributor lookup.

6 Pos Male Power Connector, 5A, 600V, Vertical, Through Hole Product overview: 43045-0614 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0614 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 43045-0614 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43045-0614
Connectors Crimp Housings, Series Mating PCB Headers 43045-0614
MICROFIT 3.0 VERT THRHOLE DR 3

MICROFIT 3.0 VERT THRHOLE DR 3

Buy Now
Microfit 3.0 Vert Thrhole Dr 30Au 6 Ckt Rohs Compliant Molex - 80AH0018 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Vert Thrhole Dr 30Au 6 Ckt Rohs Compliant Molex
80AH0018
Microfit 3.0 Vert Thrhole Dr 30Au 6 Ckt Rohs Compliant Molex 80AH0018
MICROFIT 3.0 VERT THRHOLE DR 30AU 6 CKT ROHS COMPLIANT: YES

MICROFIT 3.0 VERT THRHOLE DR 30AU 6 CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906827-43045-0614 6700371P 316-43045-0614 43045-0614 43045-0614 80AH0018
Product Name Rectangular Connectors - 43045-0614 PCB Headers Through-Hole 5A 600V Electronic Connector Connectors Crimp Housings, Series Mating PCB Headers Microfit 3.0 Vert Thrhole Dr 30Au 6 Ckt Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Geometry Straight
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details