The Molex Micro-Fit 3.0 Connector, part number 09H1482, is a vertical header with a 3.00mm pitch, featuring 6 circuits arranged in 2 rows. It is designed for through-hole mounting and is compatible with PCB thicknesses of 1.60mm. The connector is constructed from high-temperature thermoplastic and has a gold-plated brass contact material, ensuring durability with a maximum mating cycle of 30. It is glow-wire capable, with a glow wire ignition temperature of at least 775°C and a flammability rating of 94V-0. The operating temperature range is from -40°C to +105°C, and it can handle a maximum current of 8.5A and a voltage of 600V. The connector is fully polarized to the PCB and includes features such as PCB retention and a locator for secure placement. It is packaged in trays and is RoHS compliant.
MICROFIT 3.0 VERT THRHOLE DR 1
6 Pos Vertical Power Connector, 5A, 250V, Gold Plated Product overview: 43045-0613 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0613 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-0613 | 6700377 | 316-43045-0613 | 43045-0613 | 09H1482 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | 5A 250V Electronic Connector | Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex | |
| Connector Type | Micro Connector and Nano Connector | Wire to Board Connector | Wire to Board Connector | ||
| Geometry | Straight; Straight | ||||
| Termination | Solder | Through Hole | Through Hole Straight |