Molex PCB Headers 43045-0609

Description
Molex 43045-0609 PCB Header
Request a Quote Datasheet
Description
Molex 43045-0609 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1617976 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1617976
PCB Headers 1617976
Molex 43045-0609 PCB Header

Molex 43045-0609 PCB Header

Supplier's Site
PCB Headers - 6701939 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701939
PCB Headers 6701939
Molex 43045-0609 PCB Header

Molex 43045-0609 PCB Header

Supplier's Site
PCB Headers - 6701939P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701939P
PCB Headers 6701939P
Molex 43045-0609 PCB Header

Molex 43045-0609 PCB Header

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 43045-0609 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43045-0609
Connectors Crimp Housings, Series Mating PCB Headers 43045-0609
CUT TAPE MICROFIT 3.0 RA HDR/NAIL

CUT TAPE MICROFIT 3.0 RA HDR/NAIL

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-43045-0609
5A 250V Electronic Connector 316-43045-0609
6 Pos 2 Row RA Header, 5A, 250V, 3mm Pitch, SMT Product overview: 43045-0609 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0609 can be used for catalog matching and distributor lookup.

6 Pos 2 Row RA Header, 5A, 250V, 3mm Pitch, SMT Product overview: 43045-0609 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0609 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 43045-0609 - 986061-43045-0609 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0609
986061-43045-0609
Circular Connectors - Circular Connectors - Housings - 43045-0609 986061-43045-0609
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986061-43045-0609 Number of Positions: 6 Pitch: 3 mm Color: Black Connector Type: Male Pin, Power, Rectangular Number of Rows: 2 Row Spacing: 2.9972 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Height: 9.27 mm Material: Glass, Polymer, Thermoplastic Number of Poles: 6 Number of Pins: 6 Contact Gender: Male Plating: Tin Working Voltage: 250 V Diameter: 3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986061-43045-0609
Number of Positions: 6
Pitch: 3 mm
Color: Black
Connector Type: Male Pin, Power, Rectangular
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass, Tin
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 9.27 mm
Material: Glass, Polymer, Thermoplastic
Number of Poles: 6
Number of Pins: 6
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Diameter: 3 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1617976 6701939P 43045-0609 316-43045-0609 43045-0609 986061-43045-0609
Product Name PCB Headers PCB Headers Connectors Crimp Housings, Series Mating PCB Headers 5A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-0609
Category Wire to Board Connector
Connector Type Header Connector Micro Connector and Nano Connector Circular / Cylindrical Connectors
Termination Solder Solder Solder
Mounting Surface mount PCB, Surface Mount
Contact Pitch 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data