Molex Rectangular Connectors - 43045-0606 43045-0606

Description
Manufacturer: Molex, LLC Win Source Part Number: 1128674-43045-0606 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1128674-43045-0606 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43045-0606 - 1128674-43045-0606 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0606
1128674-43045-0606
Rectangular Connectors - 43045-0606 1128674-43045-0606
Manufacturer: Molex, LLC Win Source Part Number: 1128674-43045-0606 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1128674-43045-0606
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
PCB Headers - 6882754 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6882754
PCB Headers 6882754
Molex 43045-0606 PCB Header

Molex 43045-0606 PCB Header

Supplier's Site
PCB Headers - 6882754P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6882754P
PCB Headers 6882754P
Molex 43045-0606 PCB Header

Molex 43045-0606 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 5A 600V Electronic Connector
316-43045-0606
SMD 5A 600V Electronic Connector 316-43045-0606
6 Pos Rectangular Power Connector, 5A, 600V, Male, SMD, Tin Product overview: 43045-0606 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0606 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Power Connector, 5A, 600V, Male, SMD, Tin Product overview: 43045-0606 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0606 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Systems Molex - 37AC1180 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
37AC1180
Connector Systems Molex 37AC1180
Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,6 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Molex - 92M1174 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Molex
92M1174
Header Connector,pcb Mount,recept,6 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Molex 92M1174
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1128674-43045-0606 6882754 6882754P 43045-0606 316-43045-0606 37AC1180 92M1174
Product Name Rectangular Connectors - 43045-0606 PCB Headers PCB Headers SMD 5A 600V Electronic Connector Connector Systems Molex Header Connector,pcb Mount,recept,6 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Category Wire to Board Connector
Termination Solder SMD/SMT Surface Mount Right Angle
Mounting Surface mount
Contact Pitch 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data