Connector
6 Pos Male Rectangular Power Connector, 5A, 250V, Solder, R/A Product overview: 43045-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0600 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 851535-43045-0600
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
MicroFit 3.0 RA Hdr W/TH DR Tin 6Ckt
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2332961P | 2332961 | 43045-0600 | 2027-43045-0600 | 851535-43045-0600 | 70090796 |
| Product Name | PCB Headers | PCB Headers | 5A 250V Electronic Connector | Rectangular Connectors - 43045-0600 | MicroFit 3.0 RA Hdr W/TH DR Tin 6Ckt | |
| Geometry | Right Angle | Right Angle; Right angle | Right Angle | |||
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||
| Termination | Solder | Solder | ||||
| Mounting | Through hole |