Molex Connectors Power, Unreviewed 43045-0600

Description
MICROFIT 3.0 RA HDR W/TH DR TI
Request a Quote Datasheet
Description
MICROFIT 3.0 RA HDR W/TH DR TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Unreviewed - 43045-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Unreviewed
43045-0600
Connectors Power, Unreviewed 43045-0600
MICROFIT 3.0 RA HDR W/TH DR TI

MICROFIT 3.0 RA HDR W/TH DR TI

Buy Now
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 56H9486 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
56H9486
Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 56H9486
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-0600 56H9486
Product Name Connectors Power, Unreviewed Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details