Molex Connectors Power 43045-0422

Description
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 4 CKT
Request a Quote
Description
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 4 CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-0422 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-0422
Connectors Power 43045-0422
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 4 CKT

MICROFIT 3.0 RA PTH W/CLIP 15 U DR 4 CKT

Buy Now
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex - 50H8395 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex
50H8395
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex 50H8395
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-0422 50H8395
Product Name Connectors Power Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3334-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers