Molex Rectangular Connectors - 43045-0420 43045-0420

Description
Manufacturer: Molex, LLC Win Source Part Number: 906819-43045-0420 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906819-43045-0420 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43045-0420 - 906819-43045-0420 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0420
906819-43045-0420
Rectangular Connectors - 43045-0420 906819-43045-0420
Manufacturer: Molex, LLC Win Source Part Number: 906819-43045-0420 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906819-43045-0420
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 43045-0420 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43045-0420
Connectors Crimp Housings, Series Mating PCB Headers 43045-0420
CUT TAPE - MICROFIT 3.0 V HDR /NAIL DR 3 AU 4CKT

CUT TAPE - MICROFIT 3.0 V HDR /NAIL DR 3 AU 4CKT

Buy Now
Singapore, Singapore
600V 5A Electronic Connector
316-43045-0420
600V 5A Electronic Connector 316-43045-0420
4-Pos Male Pin Connector, 600V, 5A, Gold/Tin Plating, SM Product overview: 43045-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0420 can be used for catalog matching and distributor lookup.

4-Pos Male Pin Connector, 600V, 5A, Gold/Tin Plating, SM Product overview: 43045-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex - 40Y8359 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex
40Y8359
Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex 40Y8359
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
43045-0420 Rohs Compliant Molex - 28AC9404 - Newark, An Avnet Company
Chicago, IL, United States
43045-0420 Rohs Compliant Molex
28AC9404
43045-0420 Rohs Compliant Molex 28AC9404
43045-0420 ROHS COMPLIANT: YES

43045-0420 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906819-43045-0420 43045-0420 43045-0420 316-43045-0420 40Y8359 28AC9404
Product Name Rectangular Connectors - 43045-0420 Connectors Crimp Housings, Series Mating PCB Headers 600V 5A Electronic Connector Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex 43045-0420 Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers