CUT TAPE - MICRO FIT 3.0 V HDR /NAIL DR IN 4CKT
Connector
Micro Fit 3.0 V Hdr smt 2 ckt sn
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-0418 | 6701923P | 1707134 | 43045-0418 | 70090793 | 56H9472 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | PCB Headers | Micro Fit 3.0 V Hdr smt 2 ckt sn | Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex | |
| Connector Type | Micro Connector and Nano Connector | Header Connector | Board to Board Connector; Wire to Board Connector | |||
| Geometry | Straight | |||||
| Category | Wire to Board Connector | |||||
| Termination | Solder | Surface Mount Straight |