Manufacturer: Molex, LLC
Win Source Part Number: 906816-43045-0413
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
MICROFIT 3.0 VERT THRHOLE DR 5AU 4 CKT
Connector
4 Pos Male Power Connector, 5A, 250kV DC, Solder, Through Hole Product overview: 43045-0413 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0413 can be used for catalog matching and distributor lookup.
MICROFIT 3.0 VERT THRHOLE DR 15AU 4 CKT ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906816-43045-0413 | 6700333P | 6700333 | 43045-0413 | 43045-0413 | 2027-43045-0413 | 80AH0014 |
| Product Name | Rectangular Connectors - 43045-0413 | PCB Headers | PCB Headers | Connectors Crimp Housings, Series Mating PCB Headers | Through-Hole 5A 250kV Electronic Connector | Microfit 3.0 Vert Thrhole Dr 15Au 4 Ckt Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Micro Connector and Nano Connector | ||||
| Geometry | Straight | Straight; Straight | |||||
| Termination | Solder | Solder | |||||
| Mounting | Through hole |