Molex PCB Headers 43045-0412

Description
Molex 43045-0412 PCB Header
Request a Quote Datasheet
Description
Molex 43045-0412 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1707040 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707040
PCB Headers 1707040
Molex 43045-0412 PCB Header

Molex 43045-0412 PCB Header

Supplier's Site
PCB Headers - 2332876 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332876
PCB Headers 2332876
Molex 43045-0412 PCB Header

Molex 43045-0412 PCB Header

Supplier's Site
PCB Headers - 2332876P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332876P
PCB Headers 2332876P
Molex 43045-0412 PCB Header

Molex 43045-0412 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 43045-0412 - 958721-43045-0412 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0412
958721-43045-0412
Circular Connectors - Circular Connectors - Housings - 43045-0412 958721-43045-0412
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958721-43045-0412 Packaging: Bulk Number of Positions: 4 Pitch: 3 mm Color: Black Connector Type: Plug, Socket Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 4 Gender: Male Length: 9.65 mm Housing Material: Thermoplastic Approvals: CSA, TUV, UL Number of Circuits: 4 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Operating Supply Voltage: 250 V Contact Resistance: 10 mΩ Height: 9.9 mm Material: Polyester Number of Pins: 4 Plating: Tin Width: 7.37 mm Diameter: 3 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 794618-4; 43045-0424; 43045-0400; 43045-0425; 10127720-041LF; 67997-404HLF; 76385-402LF043045041 2; 430-45-0412; 43045-0412.; 43045-0412..; 430450412; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.77 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958721-43045-0412
Packaging: Bulk
Number of Positions: 4
Pitch: 3 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 4
Gender: Male
Length: 9.65 mm
Housing Material: Thermoplastic
Approvals: CSA, TUV, UL
Number of Circuits: 4
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.9 mm
Material: Polyester
Number of Pins: 4
Plating: Tin
Width: 7.37 mm
Diameter: 3 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 794618-4; 43045-0424; 43045-0400; 43045-0425; 10127720-041LF; 67997-404HLF; 76385-402LF0430450412; 430-45-0412; 43045-0412.; 43045-0412..; 430450412;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.77 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A
Glow Wire Compliant: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43045-0412 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-0412
Connectors 43045-0412
MICROFIT 3.0 VERT THRHOLE DR H

MICROFIT 3.0 VERT THRHOLE DR H

Buy Now
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-43045-0412
Through-Hole 5A 250V Electronic Connector 316-43045-0412
4-Pos Male Power Connector, 5A, 250V, Solder, Through Hole, Black Product overview: 43045-0412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0412 can be used for catalog matching and distributor lookup.

4-Pos Male Power Connector, 5A, 250V, Solder, Through Hole, Black Product overview: 43045-0412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt - 70090802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt
70090802
Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt 70090802
Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt

Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1707040 2332876P 958721-43045-0412 43045-0412 43045-0412 316-43045-0412 70090802
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 43045-0412 Connectors Through-Hole 5A 250V Electronic Connector Microfit 3.0 Vert Thrhole DR Hdr Tin4Ckt
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Micro Connector and Nano Connector Wire to Board Connector
Geometry Straight; Straight Straight Vertical
Termination Solder Solder Solder
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products