4 Pos 2 Row RA SMT Header, 3mm Pitch, 5A, 600V Product overview: 43045-0409 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0409 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 1128673-43045-0409
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-43045-0409 | 43045-0409 | 1891372 | 6701908P | 1128673-43045-0409 |
| Product Name | 5A 600V Electronic Connector | PCB Headers | PCB Headers | Rectangular Connectors - 43045-0409 | |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | ||||
| Current Rating | 5.0 amps | ||||
| Category | Wire to Board Connector |