Connector
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
MICROFIT 3.0 RA SMT/CLIP DR 15AU 4 CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6701904P | 6701904 | 43045-0407 | 56H9462 | 28AC9402 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 4Pos, 2Row, 3Mm; Product Range Molex | Microfit 3.0 Ra Smt/clip Dr 15Au 4 Ckt Rohs Compliant Molex | |
| Geometry | Right Angle | ||||
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder | Surface Mount |