CONNECTOR, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 56H9461 |
| Product Name | Connector, Header, 4Pos, 2Row, 3Mm; Connector Systems Molex |
| Device Type | Power |