Molex Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex 43045-0225

Description
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex - 01AH8370 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex
01AH8370
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex 01AH8370
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8370
Product Name Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Hardware - DMRBA - Powell Electronics, Inc.
Altech Corp.
Specs
Device Type Receptacle
View Details
3 suppliers
Rectangular Power Connectors - 1-1969599-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details