Molex PCB Headers 43045-0213

Description
Molex 43045-0213 PCB Header
Request a Quote Datasheet
Description
Molex 43045-0213 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6700305 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700305
PCB Headers 6700305
Molex 43045-0213 PCB Header

Molex 43045-0213 PCB Header

Supplier's Site
PCB Headers - 6700305P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700305P
PCB Headers 6700305P
Molex 43045-0213 PCB Header

Molex 43045-0213 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 5A 600V Electronic Connector
2027-43045-0213
Through-Hole 5A 600V Electronic Connector 2027-43045-0213
2 Pos Male Power Connector, 5A, 600V, Gold Plated, Through Hole Product overview: 43045-0213 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0213 can be used for catalog matching and distributor lookup.

2 Pos Male Power Connector, 5A, 600V, Gold Plated, Through Hole Product overview: 43045-0213 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0213 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 43045-0213 - 906813-43045-0213 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0213
906813-43045-0213
Rectangular Connectors - 43045-0213 906813-43045-0213
Manufacturer: Molex, LLC Win Source Part Number: 906813-43045-0213 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906813-43045-0213
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6700305 6700305P 2027-43045-0213 43045-0213 906813-43045-0213
Product Name PCB Headers PCB Headers Through-Hole 5A 600V Electronic Connector Rectangular Connectors - 43045-0213
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; Straight Straight
Termination Solder Through Hole
Mounting Through hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Rectangular Connector Accessories - 1734-1011-228-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details