Molex PCB Headers 43045-0212

Description
Molex 43045-0212 PCB Header
Request a Quote Datasheet
Description
Molex 43045-0212 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1707039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707039
PCB Headers 1707039
Molex 43045-0212 PCB Header

Molex 43045-0212 PCB Header

Supplier's Site
PCB Headers - 2332860 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332860
PCB Headers 2332860
Molex 43045-0212 PCB Header

Molex 43045-0212 PCB Header

Supplier's Site
PCB Headers - 2332860P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332860P
PCB Headers 2332860P
Molex 43045-0212 PCB Header

Molex 43045-0212 PCB Header

Supplier's Site
Connectors - 43045-0212 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-0212
Connectors 43045-0212
MICROFIT 3.0 VERT THRHOLE HDR

MICROFIT 3.0 VERT THRHOLE HDR

Buy Now
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
2027-43045-0212
Through-Hole 5A 250V Electronic Connector 2027-43045-0212
2-Pos Male Power Connector, 5A, 250V, Solder, Through Hole Product overview: 43045-0212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0212 can be used for catalog matching and distributor lookup.

2-Pos Male Power Connector, 5A, 250V, Solder, Through Hole Product overview: 43045-0212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-0212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 43045-0212 - 052756-43045-0212 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0212
052756-43045-0212
Rectangular Connectors - 43045-0212 052756-43045-0212
Manufacturer: Molex, LLC Win Source Part Number: 052756-43045-0212 Packaging: Tray Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052756-43045-0212
Packaging: Tray
Number of Positions: 2
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 56H9438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
56H9438
Connector, Header, 2Pos, 2Row; Connector Systems Molex 56H9438
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Vert Thrhole Hdr Dr Tin2Ckt Rohs Compliant Molex - 26AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Vert Thrhole Hdr Dr Tin2Ckt Rohs Compliant Molex
26AC7426
Microfit 3.0 Vert Thrhole Hdr Dr Tin2Ckt Rohs Compliant Molex 26AC7426
MICROFIT 3.0 VERT THRHOLE HDR DR TIN2CKT ROHS COMPLIANT: YES

MICROFIT 3.0 VERT THRHOLE HDR DR TIN2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt - 70090950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt
70090950
Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt 70090950
Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt

Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1707039 2332860P 43045-0212 2027-43045-0212 43045-0212 052756-43045-0212 56H9438 26AC7426 70090950
Product Name PCB Headers PCB Headers Connectors Through-Hole 5A 250V Electronic Connector Rectangular Connectors - 43045-0212 Connector, Header, 2Pos, 2Row; Connector Systems Molex Microfit 3.0 Vert Thrhole Hdr Dr Tin2Ckt Rohs Compliant Molex Microfit 3.0 Vert Thrhole Hdr DR Tin2Ckt
Connector Type Wire to Board Connector Micro Connector and Nano Connector Military Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Vertical
Termination Solder Solder Kinked Pin, Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
RJ45 IP6X - NDHR4A6AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details