Molex Connectors Power 43045-0202

Description
MICROFIT 3.0 RA HDR W/TH DR 3 AU 2CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 RA HDR W/TH DR 3 AU 2CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-0202 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-0202
Connectors Power 43045-0202
MICROFIT 3.0 RA HDR W/TH DR 3 AU 2CKT

MICROFIT 3.0 RA HDR W/TH DR 3 AU 2CKT

Buy Now
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 01AH8367 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
01AH8367
Connector, Header, 2Pos, 2Row; Connector Systems Molex 01AH8367
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-0202 01AH8367
Product Name Connectors Power Connector, Header, 2Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6836-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Heavy Duty Power Connectors - 29026 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers