Molex PCB Headers 43045-0200

Description
Molex 43045-0200 PCB Header
Request a Quote Datasheet
Description
Molex 43045-0200 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1707043 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707043
PCB Headers 1707043
Molex 43045-0200 PCB Header

Molex 43045-0200 PCB Header

Supplier's Site
PCB Headers - 2332933P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332933P
PCB Headers 2332933P
Molex 43045-0200 PCB Header

Molex 43045-0200 PCB Header

Supplier's Site
PCB Headers - 2332933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332933
PCB Headers 2332933
Molex 43045-0200 PCB Header

Molex 43045-0200 PCB Header

Supplier's Site
Singapore, Singapore
5A 600V Electronic Connector
316-43045-0200
5A 600V Electronic Connector 316-43045-0200
2-Pos Male Rectangular Power Connector, 5A, 600V, Tin Plated Product overview: 43045-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0200 can be used for catalog matching and distributor lookup.

2-Pos Male Rectangular Power Connector, 5A, 600V, Tin Plated Product overview: 43045-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-0200 - 1108004-43045-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-0200
1108004-43045-0200
Circular Connectors - Circular Connectors - Housings - 43045-0200 1108004-43045-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108004-43045-0200 Packaging: Bulk Number of Positions: 2 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Through Hole Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 2 Gender: Male Housing Material: Thermoplastic Approvals: CSA, TUV, UL Number of Circuits: 2 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Height: 9.27 mm Material: Thermoplastic Number of Pins: 2 Contact Gender: Male Plating: Tin Diameter: 3 mm Categories: Circular Connectors - Housings Case / Package: SMC Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0430450200; 430-45-0200; 43045-0200.; 43045-0200..; 43045-0200...; 430450200; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108004-43045-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 3 mm
Termination: Through Hole
Contact Material: Brass, Tin
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 2
Gender: Male
Housing Material: Thermoplastic
Approvals: CSA, TUV, UL
Number of Circuits: 2
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 9.27 mm
Material: Thermoplastic
Number of Pins: 2
Contact Gender: Male
Plating: Tin
Diameter: 3 mm
Categories: Circular Connectors - Housings
Case / Package: SMC
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0430450200; 430-45-0200; 43045-0200.; 43045-0200..; 43045-0200...; 430450200;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Max Operating Temperature: 105 °C

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 43045-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43045-0200
Connectors Crimp Housings, Series Mating PCB Headers 43045-0200
MICROFIT 3.0 RA HDR W/TH DR TI

MICROFIT 3.0 RA HDR W/TH DR TI

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 38C9818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
38C9818
Connector, Header, 2Pos, 2Row; Connector Systems Molex 38C9818
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Ra Hdr W/th Dr Tin 2Ckt Rohs Compliant Molex - 26AC7424 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Ra Hdr W/th Dr Tin 2Ckt Rohs Compliant Molex
26AC7424
Microfit 3.0 Ra Hdr W/th Dr Tin 2Ckt Rohs Compliant Molex 26AC7424
MICROFIT 3.0 RA HDR W/TH DR TIN 2CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RA HDR W/TH DR TIN 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1707043 2332933P 316-43045-0200 1108004-43045-0200 43045-0200 43045-0200 38C9818 26AC7424
Product Name PCB Headers PCB Headers 5A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-0200 Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 2Pos, 2Row; Connector Systems Molex Microfit 3.0 Ra Hdr W/th Dr Tin 2Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Micro Connector and Nano Connector Wire to Board Connector
Geometry Straight; Right Angle; Right angle Straight
Termination Solder Through Hole Through Hole Through Hole Right Angle
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Micro Power - G881MA06002HEU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Voltage Rating 250 volts
View Details
4 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector Systems Amp - Te Connectivity - 28AC6875 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details