Molex Rectangular Connectors - 0430310021 430310021

Description
Manufacturer: Molex, LLC Win Source Part Number: 856028-0430310021 Series: Micro-Fit 3.0 43031 Features: Contact Package: Reel - TR Family Name: 043031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.90.4000 Other Part Number: 430310021, WM22521TR, WM22521CT, 43031-0021, 043031-0021
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856028-0430310021 Series: Micro-Fit 3.0 43031 Features: Contact Package: Reel - TR Family Name: 043031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.90.4000 Other Part Number: 430310021, WM22521TR, WM22521CT, 43031-0021, 043031-0021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430310021 - 856028-0430310021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430310021
856028-0430310021
Rectangular Connectors - 0430310021 856028-0430310021
Manufacturer: Molex, LLC Win Source Part Number: 856028-0430310021 Series: Micro-Fit 3.0 43031 Features: Contact Package: Reel - TR Family Name: 043031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.90.4000 Other Part Number: 430310021, WM22521TR, WM22521CT, 43031-0021, 043031-0021

Manufacturer: Molex, LLC
Win Source Part Number: 856028-0430310021
Series: Micro-Fit 3.0 43031
Features: Contact
Package: Reel - TR
Family Name: 043031
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.90.4000
Other Part Number: 430310021, WM22521TR, WM22521CT, 43031-0021, 043031-0021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856028-0430310021
Product Name Rectangular Connectors - 0430310021
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers