Molex Contact, Pin, 26Awg, Crimp; Product Range Molex 43031-5008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 26Awg, Crimp; Product Range Molex - 45AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
45AC8170
Contact, Pin, 26Awg, Crimp; Product Range Molex 45AC8170
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Micro-Fit TPA 200875 Series RoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Micro-Fit TPA 200875 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26Awg, Crimp; Product Range Molex - 33AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
33AC9679
Contact, Pin, 26Awg, Crimp; Product Range Molex 33AC9679
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43031-5008 45AC8170 33AC9679
Product Name Contact, Pin, 26Awg, Crimp; Product Range Molex Contact, Pin, 26Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details