Molex Connectors Miscellaneous 43031-0021

Description
MICROFIT 3.0 M CRP TERM CHN TIN 18AWG
Request a Quote Datasheet
Description
MICROFIT 3.0 M CRP TERM CHN TIN 18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 43031-0021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
43031-0021
Connectors Miscellaneous 43031-0021
MICROFIT 3.0 M CRP TERM CHN TIN 18AWG

MICROFIT 3.0 M CRP TERM CHN TIN 18AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 56AC9969 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
56AC9969
Contact, Pin, 18Awg, Crimp; Product Range Molex 56AC9969
CONTACT, PIN, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18Awg, Crimp; Product Range Molex - 62AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
62AC1008
Contact, Pin, 18Awg, Crimp; Product Range Molex 62AC1008
CONTACT, PIN, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit 3.0 43020, 43640 & RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit 3.0 43020, 43640 & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43031-0021 43031-0021 56AC9969
Product Name Connectors Miscellaneous Contact, Pin, 18Awg, Crimp; Product Range Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products