Molex Micro-Fit 3.0 Crimp Term.,Pin,w/Gold Plated Tin/Brass Alloy Contact, 26-30 AWG, 43031-0012

Description
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.
Description
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit 3.0 Crimp Term.,Pin,w/Gold Plated Tin/Brass Alloy Contact, 26-30 AWG, - 70190806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Micro-Fit 3.0 Crimp Term.,Pin,w/Gold Plated Tin/Brass Alloy Contact, 26-30 AWG,
70190806
Micro-Fit 3.0 Crimp Term.,Pin,w/Gold Plated Tin/Brass Alloy Contact, 26-30 AWG, 70190806
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.

Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material

  • Box-type spring contact for high normal force
    Terminal wire size 26-30 AWG, 3 contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70190806
Product Name Micro-Fit 3.0 Crimp Term.,Pin,w/Gold Plated Tin/Brass Alloy Contact, 26-30 AWG,
North American 30 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details