Manufacturer: Molex, LLC
Win Source Part Number: 1128667-43031-0005
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CUT STRIP - MICROFIT 3.0 M CRP TERM CHN 1 AU 26-30
Connector
MicroFit 3.0 Male Signal Connector, Gold/Tin Plated, 5A, 105°C, 12.4mm, 2.1mm Product overview: 43031-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43031-0005 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Connector Type:Contact RoHS Compliant: Yes
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Connector Type:Contact RoHS Compliant: Yes
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Micro-Fit 3.0 43020, 43640 & RoHS Compliant: Yes
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Micro-Fit 3.0 43020, 43640 & RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128667-43031-0005 | 43031-0005 | 43031-0005 | 2027-43031-0005 | 28X2755 | 37AC1172 |
| Product Name | Rectangular Connectors - 43031-0005 | Connectors Crimp Contacts, Commercial, Stamped & Formed | 5A Electronic Connector | Contact, Pin, 26Awg, Crimp; Product Range Molex | Contact, Pin, 26Awg, Crimp; Product Range Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector |