CUT STRIP - MICROFIT 3.0 M CRP TERM CHN TI
Manufacturer: Molex, LLC
Win Source Part Number: 906808-43031-0004
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Male Signal Terminal, Crimp, 5A, 250V, 30-26AWG Product overview: 43031-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43031-0004 can be used for catalog matching and distributor lookup.
Connector
MICROFIT 3.0 M CRP TERM CHN TIN 26-30 ROHS COMPLIANT: YES
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
CONTACT, PIN, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit 3.0 43020, 43640 & RoHS Compliant: Yes
Connector Contact,PIN,CRIMP Terminal
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43031-0004 | 906808-43031-0004 | 2027-43031-0004 | 43031-0004 | 28AC9394 | 25M3691 | 99Y4481 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connectors - 43031-0004 | 5A 250V Electronic Connector | Microfit 3.0 M Crp Term Chn Tin 26-30 Rohs Compliant Molex | Contact, Pin, 26Awg, Crimp; Product Range Molex | Contact, Pin, 26Awg, Crimp; Product Range Molex | |
| Connector Type | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty | |||||
| Gender | Male / Plug | ||||||
| Termination | Crimp | Crimp | Crimp |