Connector
1000 PC CUT STRIP - MICROFIT 3
CONTACT, PIN, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact RoHS Compliant: Yes
CONTACT, PIN, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43031 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43031-0003 | 43031-0003 | 56H9417 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 20Awg, Crimp; Product Range Molex | |
| Connector Type | Micro Connector and Nano Connector |