Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0011

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 43030-0011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
43030-0011
Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0011
MICROFIT 3.0 F CRP TERM LSE 15

MICROFIT 3.0 F CRP TERM LSE 15

Buy Now
Contact, Socket, 30-26Awg, Crimp; Product Range Molex - 74AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Molex
74AC2877
Contact, Socket, 30-26Awg, Crimp; Product Range Molex 74AC2877
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26Awg, Crimp; Product Range Molex - 94C5574 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Molex
94C5574
Contact, Socket, 26Awg, Crimp; Product Range Molex 94C5574
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43030-0011 43030-0011 74AC2877
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 30-26Awg, Crimp; Product Range Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers