Molex 5A 250V Electronic Connector 43030-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
2031-43030-0010
5A 250V Electronic Connector 2031-43030-0010
Female Signal Terminal, 5A, 250V, Crimp, Tin Plated Product overview: 43030-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-43030-0010 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 5A, 250V, Crimp, Tin Plated Product overview: 43030-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-43030-0010 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Contacts, Commercial, Stamped & Formed - 43030-0010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
43030-0010
Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0010
MICROFIT 3.0 F CRP TERM LSE TI

MICROFIT 3.0 F CRP TERM LSE TI

Buy Now
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 87X9840 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
87X9840
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 87X9840
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26Awg, Crimp; Product Range Molex - 56H9415 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Molex
56H9415
Contact, Socket, 26Awg, Crimp; Product Range Molex 56H9415
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 F Crp Term Lse Tin 26-30 Rohs Compliant Molex - 80AH0012 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 F Crp Term Lse Tin 26-30 Rohs Compliant Molex
80AH0012
Microfit 3.0 F Crp Term Lse Tin 26-30 Rohs Compliant Molex 80AH0012
MICROFIT 3.0 F CRP TERM LSE TIN 26-30 ROHS COMPLIANT: YES

MICROFIT 3.0 F CRP TERM LSE TIN 26-30 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43030-0010 2031-43030-0010 43030-0010 87X9840 56H9415
Product Name 5A 250V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Micro-Fit 3.0T, 43030 Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex Contact, Socket, 26Awg, Crimp; Product Range Molex
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details