Molex Micro-Fit 3.0 Crimp Term.,Socket,w/Plated Tin/Brass Alloy Contact, 26-30 AWG, B 43030-0010

Description
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.
Description
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit 3.0 Crimp Term.,Socket,w/Plated Tin/Brass Alloy Contact, 26-30 AWG, B - 70190804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Micro-Fit 3.0 Crimp Term.,Socket,w/Plated Tin/Brass Alloy Contact, 26-30 AWG, B
70190804
Micro-Fit 3.0 Crimp Term.,Socket,w/Plated Tin/Brass Alloy Contact, 26-30 AWG, B 70190804
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts.

Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material

  • Box-type spring contact for high normal force
    Terminal wire size 26-30 AWG, 3 contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70190804
Product Name Micro-Fit 3.0 Crimp Term.,Socket,w/Plated Tin/Brass Alloy Contact, 26-30 AWG, B
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers