MICROFIT 3.0 F CRP TERM LSE TI
Manufacturer: MolexKits
Win Source Part Number: 1128665-43030-0007
Manufacturer Homepage: www.molexkits.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Connector
Female Signal Terminal, 5A, 250V, Crimp, Tin/Gold Product overview: 43030-0007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0007 can be used for catalog matching and distributor lookup.
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43030-0007 | 1128665-43030-0007 | 43030-0007 | 332-43030-0007 | 49Y4645 | 56H9412 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connectors - 43030-0007 | 5A 250V Electronic Connector | Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex | Contact, Socket, 20Awg, Crimp; Product Range Molex | |
| Connector Type | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty | ||||
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp |