Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 43030-0005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
43030-0005
Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0005
CUT STRIP - MICROFIT 3.0 F CRP TERM CHN 15 AU 26-30

CUT STRIP - MICROFIT 3.0 F CRP TERM CHN 15 AU 26-30

Buy Now
Terminals - 43030-0005 - 958461-43030-0005 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 43030-0005
958461-43030-0005
Terminals - 43030-0005 958461-43030-0005
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958461-43030-0005 Packaging: Cut Tape (CT) Pitch: 3 mm Connector Type: Connector, PCB, Power, Signal, Socket Number of Rows: 2 Termination: Crimp Contact Material: Brass, Bronze, Gold, Nickel, Tin Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 1 Gender: Female Length: 11 mm Shielding: Unshielded Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Height: 1.91 mm Contact Gender: Female Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 102100-1; 50212-8100; 3-770476-1; 90119-2109; 08-50-0031; 1-104480-5; 1-2199298-1043030000 5; 43030-0005.; 43030-0005..; 43030-0005...; 430300005; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2.1 mm Mount: Cable, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 30 AWG Max Current Rating: 5 A Wire Gauge (Max): 26 AWG Wire Gauge (Min): 30 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958461-43030-0005
Packaging: Cut Tape (CT)
Pitch: 3 mm
Connector Type: Connector, PCB, Power, Signal, Socket
Number of Rows: 2
Termination: Crimp
Contact Material: Brass, Bronze, Gold, Nickel, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 1
Gender: Female
Length: 11 mm
Shielding: Unshielded
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 1.91 mm
Contact Gender: Female
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 102100-1; 50212-8100; 3-770476-1; 90119-2109; 08-50-0031; 1-104480-5; 1-2199298-10430300005; 43030-0005.; 43030-0005..; 43030-0005...; 430300005;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.1 mm
Mount: Cable, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
Max Current Rating: 5 A
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 30 AWG

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
2031-43030-0005
3A 250V Electronic Connector 2031-43030-0005
Female Signal Terminal, 3A, 250V, 3mm Pitch, Crimp Product overview: 43030-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-43030-0005 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 3A, 250V, 3mm Pitch, Crimp Product overview: 43030-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-43030-0005 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 26Awg, Crimp; Product Range Molex - 28X2752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Molex
28X2752
Contact, Socket, 26Awg, Crimp; Product Range Molex 28X2752
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26Awg, Crimp; Product Range Molex - 56H9411 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Molex
56H9411
Contact, Socket, 26Awg, Crimp; Product Range Molex 56H9411
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 F Crp Term Chn 15Au 26-30 Rohs Compliant Molex - 28AC9389 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 F Crp Term Chn 15Au 26-30 Rohs Compliant Molex
28AC9389
Microfit 3.0 F Crp Term Chn 15Au 26-30 Rohs Compliant Molex 28AC9389
MICROFIT 3.0 F CRP TERM CHN 15AU 26-30 ROHS COMPLIANT: YES

MICROFIT 3.0 F CRP TERM CHN 15AU 26-30 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43030-0005 43030-0005 958461-43030-0005 2031-43030-0005 28X2752 28AC9389
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Terminals - 43030-0005 3A 250V Electronic Connector Contact, Socket, 26Awg, Crimp; Product Range Molex Microfit 3.0 F Crp Term Chn 15Au 26-30 Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector
Termination Crimp Crimp Crimp
Mounting Cable, Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers