Molex 5A 250V Electronic Connector 43030-0003

Description
Female Signal Terminal, 5A, 250V, Crimp, Bronze/Gold Product overview: 43030-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, 5A, 250V, Crimp, Bronze/Gold Product overview: 43030-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
332-43030-0003
5A 250V Electronic Connector 332-43030-0003
Female Signal Terminal, 5A, 250V, Crimp, Bronze/Gold Product overview: 43030-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0003 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 5A, 250V, Crimp, Bronze/Gold Product overview: 43030-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-43030-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 43030-0003 - 960149-43030-0003 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 43030-0003
960149-43030-0003
Terminals - 43030-0003 960149-43030-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960149-43030-0003 Packaging: Cut Tape (CT) Connector Type: Connector, Crimp, PCB, Power, Signal, Socket Termination: Crimp Contact Material: Gold Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 1 Gender: Female Length: 11.25 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 10 mΩ Height: 2.29 mm Contact Gender: Female Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2.54 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 5 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960149-43030-0003
Packaging: Cut Tape (CT)
Connector Type: Connector, Crimp, PCB, Power, Signal, Socket
Termination: Crimp
Contact Material: Gold
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 1
Gender: Female
Length: 11.25 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 10 mΩ
Height: 2.29 mm
Contact Gender: Female
Plating: Tin
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.54 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Max Current Rating: 5 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 43030-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
43030-0003
Connectors Crimp Contacts, Commercial, Stamped & Formed 43030-0003
CUT STRIP 20-24AWG 30AU FEM TERM

CUT STRIP 20-24AWG 30AU FEM TERM

Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Molex - 94C2819 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
94C2819
Contact, Socket, 20Awg, Crimp; Product Range Molex 94C2819
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Molex - 17X0435 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
17X0435
Contact, Socket, 20Awg, Crimp; Product Range Molex 17X0435
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 43030 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 86T5126 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
86T5126
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 86T5126
Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-43030-0003 43030-0003 960149-43030-0003 43030-0003 94C2819 86T5126
Product Name 5A 250V Electronic Connector Terminals - 43030-0003 Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 20Awg, Crimp; Product Range Molex Contact, Micro-Fit 3.0T, 43030 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Gender Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details