Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Circuit Protection>Transient
Packaging: Bulk
Part Status: End of Life
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 68
Pitch: 0.256" (6.50mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |