Molex Rectangular Connectors - 0430251000 430251000

Description
Manufacturer: Molex, LLC Win Source Part Number: 853218-0430251000 Series: Micro-Fit 3.0 43025 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043025 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1000, 043025-1000-C, 0430251000-C, 430-25-1000-P, 43025-1000, 43025-1000-C, 43025-1000-P, 430251000, 430251000-C, WM1787, WM1787-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853218-0430251000 Series: Micro-Fit 3.0 43025 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043025 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1000, 043025-1000-C, 0430251000-C, 430-25-1000-P, 43025-1000, 43025-1000-C, 43025-1000-P, 430251000, 430251000-C, WM1787, WM1787-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430251000 - 853218-0430251000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430251000
853218-0430251000
Rectangular Connectors - 0430251000 853218-0430251000
Manufacturer: Molex, LLC Win Source Part Number: 853218-0430251000 Series: Micro-Fit 3.0 43025 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043025 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1000, 043025-1000-C, 0430251000-C, 430-25-1000-P, 43025-1000, 43025-1000-C, 43025-1000-P, 430251000, 430251000-C, WM1787, WM1787-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 853218-0430251000
Series: Micro-Fit 3.0 43025
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 043025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 043025-1000, 043025-1000-C, 0430251000-C, 430-25-1000-P, 43025-1000, 43025-1000-C, 43025-1000-P, 430251000, 430251000-C, WM1787, WM1787-NDR

Buy Now Datasheet
Connectors - 430251000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430251000
Connectors 430251000
-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 853218-0430251000 430251000
Product Name Rectangular Connectors - 0430251000 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details