Molex Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings 430250800

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Micro-Fit 3.0 43025
Package: Bulk
Product Status: Active
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Insulation Material: Polyamide (PA), Nylon
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
Connectors - 430250800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430250800
Connectors 430250800
-40℃~+105℃ 3mm 2x4P Micro-Fit(MX 3.0) 4 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x4P Micro-Fit(MX 3.0) 4 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430250800
Connectors >> Rectangular Connectors Housings 430250800
3mm 2x4P 4 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x4P 4 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 430250800 430250800
Product Name Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details