Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 430250400

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C Base Product Number: 043025
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C Base Product Number: 043025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Micro-Fit 3.0 43025 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Insulation Material: Polyamide (PA), Nylon Operating Temperature: -40°C ~ 105°C Base Product Number: 043025

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Micro-Fit 3.0 43025
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Insulation Material: Polyamide (PA), Nylon
Operating Temperature: -40°C ~ 105°C
Base Product Number: 043025

Buy Now Datasheet
Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag - 514-0430250400 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag
514-0430250400
Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag 514-0430250400
Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag

Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430250400
Connectors >> Rectangular Connectors Housings 430250400
3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 430250400 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430250400
Connectors 430250400
-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-0430250400 430250400 430250400
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount Black Micro-Fit 3.0™ Bag Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products