Molex Connector Housing, Rcpt, 20Pos; Product Range Molex 43025-2000

Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos; Product Range Molex - 51M8394 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos; Product Range Molex
51M8394
Connector Housing, Rcpt, 20Pos; Product Range Molex 51M8394
CONNECTOR HOUSING, RCPT, 20POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51M8394
Product Name Connector Housing, Rcpt, 20Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details