Molex 250V Electronic Connector 43025-2000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
250V Electronic Connector
340-43025-2000
250V Electronic Connector 340-43025-2000
20 Pos 2 Row Female Crimp Receptacle, 3mm Pitch, 250V Product overview: 43025-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-2000 can be used for catalog matching and distributor lookup.

20 Pos 2 Row Female Crimp Receptacle, 3mm Pitch, 250V Product overview: 43025-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43025-2000 - 1215571-43025-2000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43025-2000
1215571-43025-2000
Circular Connectors - Circular Connectors - Housings - 43025-2000 1215571-43025-2000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215571-43025-2000 Packaging: Bulk Number of Positions: 20 Pitch: 3 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 2 Termination: Crimp Contact Material: Bronze Current Rating: 5 A Number of Contacts: 20 Gender: Receptacle Length: 30.85 mm Housing Material: Polyester Approvals: CSA, TUV, UL Number of Circuits: 20 Orientation: Straight Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Material: Polyester Number of Poles: 20 Number of Pins: 20 Contact Gender: Female Working Voltage: 250 V Width: 11.56 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0430252000; 430-25-2000; 43025--2000; 43025-2000.; 430252000; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 14 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215571-43025-2000
Packaging: Bulk
Number of Positions: 20
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze
Current Rating: 5 A
Number of Contacts: 20
Gender: Receptacle
Length: 30.85 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Number of Circuits: 20
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Material: Polyester
Number of Poles: 20
Number of Pins: 20
Contact Gender: Female
Working Voltage: 250 V
Width: 11.56 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0430252000; 430-25-2000; 43025--2000; 43025-2000.; 430252000;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 14 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 43025-2000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
43025-2000
Connectors Crimp Housings, Series Mating PCB Headers 43025-2000
MICROFIT 3.0 DR RCPT 20CKT

MICROFIT 3.0 DR RCPT 20CKT

Buy Now
Wire Housings & Plugs - 5110972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5110972P
Wire Housings & Plugs 5110972P
Molex 43025-2000 Connector Housing

Molex 43025-2000 Connector Housing

Supplier's Site
Wire Housings & Plugs - 5110972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5110972
Wire Housings & Plugs 5110972
Molex 43025-2000 Connector Housing

Molex 43025-2000 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891361
Wire Housings & Plugs 1891361
Molex 43025-2000 Connector Housing

Molex 43025-2000 Connector Housing

Supplier's Site
Receptacle; 20; Dual; 0.118; Female; Polyester; Black; UL 94V-0 - 70190800 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 20; Dual; 0.118; Female; Polyester; Black; UL 94V-0
70190800
Receptacle; 20; Dual; 0.118; Female; Polyester; Black; UL 94V-0 70190800
0.264 in. Pitch Free-Hanging Pin and Socket Plug Positive latching to mating headers or plugs Fully isolated contacts Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.

0.264 in. Pitch Free-Hanging Pin and Socket Plug

  • Positive latching to mating headers or plugs
  • Fully isolated contacts
    Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.
Supplier's Site
Microfit 3.0 Dr Rcpt 20Ckt Rohs Compliant Molex - 26AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Dr Rcpt 20Ckt Rohs Compliant Molex
26AC7414
Microfit 3.0 Dr Rcpt 20Ckt Rohs Compliant Molex 26AC7414
MICROFIT 3.0 DR RCPT 20CKT ROHS COMPLIANT: YES

MICROFIT 3.0 DR RCPT 20CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43025-2000 340-43025-2000 1215571-43025-2000 43025-2000 5110972P 5110972 1891361 70190800 26AC7414
Product Name 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43025-2000 Connectors Crimp Housings, Series Mating PCB Headers Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Receptacle; 20; Dual; 0.118; Female; Polyester; Black; UL 94V-0 Microfit 3.0 Dr Rcpt 20Ckt Rohs Compliant Molex
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Current Rating 5.0 amps 5.0 amps
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details