Molex Connectors 43025-1600

Description
MICROFIT 3.0 DR RCPT 16CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 DR RCPT 16CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 43025-1600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43025-1600
Connectors 43025-1600
MICROFIT 3.0 DR RCPT 16CKT

MICROFIT 3.0 DR RCPT 16CKT

Buy Now
Rectangular Connectors - 43025-1600 - 763603-43025-1600 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43025-1600
763603-43025-1600
Rectangular Connectors - 43025-1600 763603-43025-1600
Manufacturer: Molex, LLC Win Source Part Number: 763603-43025-1600 Series: Micro-Fit 3.0 43025 Packaging: Bulk Number of Positions: 16 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 43025 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 662 016 113 322; 1-794617-6; ; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763603-43025-1600
Series: Micro-Fit 3.0 43025
Packaging: Bulk
Number of Positions: 16
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 43025
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 662 016 113 322; 1-794617-6; ;
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, United States of America, United States of America, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 2373603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2373603
Wire Housings & Plugs 2373603
Molex 43025-1600 Connector Housing

Molex 43025-1600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2373603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2373603P
Wire Housings & Plugs 2373603P
Molex 43025-1600 Connector Housing

Molex 43025-1600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888809
Wire Housings & Plugs 1888809
Molex 43025-1600 Connector Housing

Molex 43025-1600 Connector Housing

Supplier's Site
Singapore, Singapore
600V 5A Electronic Connector
340-43025-1600
600V 5A Electronic Connector 340-43025-1600
16 Pos 2 Row 3mm Pitch Female Receptacle, 600V, 5A, Straight Product overview: 43025-1600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-1600 can be used for catalog matching and distributor lookup.

16 Pos 2 Row 3mm Pitch Female Receptacle, 600V, 5A, Straight Product overview: 43025-1600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-1600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microfit 3.0 Dr Rcpt 16Ckt Rohs Compliant Molex - 26AC7413 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Dr Rcpt 16Ckt Rohs Compliant Molex
26AC7413
Microfit 3.0 Dr Rcpt 16Ckt Rohs Compliant Molex 26AC7413
MICROFIT 3.0 DR RCPT 16CKT ROHS COMPLIANT: YES

MICROFIT 3.0 DR RCPT 16CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Receptacle; 16; Dual; 0.118; Female; Polyester; Black; UL 94V-0 - 70190798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 16; Dual; 0.118; Female; Polyester; Black; UL 94V-0
70190798
Receptacle; 16; Dual; 0.118; Female; Polyester; Black; UL 94V-0 70190798
0.264 in. Pitch Free-Hanging Pin and Socket Plug Positive latching to mating headers or plugs Fully isolated contacts Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.

0.264 in. Pitch Free-Hanging Pin and Socket Plug

  • Positive latching to mating headers or plugs
  • Fully isolated contacts
    Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43025-1600 763603-43025-1600 43025-1600 2373603 2373603P 1888809 340-43025-1600 26AC7413 70190798
Product Name Connectors Rectangular Connectors - 43025-1600 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 600V 5A Electronic Connector Microfit 3.0 Dr Rcpt 16Ckt Rohs Compliant Molex Receptacle; 16; Dual; 0.118; Female; Polyester; Black; UL 94V-0
Connector Type Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products