Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 43025-1208

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 55R8840 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
55R8840
Connector Housing, Rcpt, 12Pos; Product Range Molex 55R8840
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55R8840
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details