Molex Microfit 3.0 Dr Rcpt 10Ckt Hf Rohs Compliant Molex 43025-1008

Description
MICROFIT 3.0 DR RCPT 10CKT HF ROHS COMPLIANT: YES
Datasheet
Description
MICROFIT 3.0 DR RCPT 10CKT HF ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microfit 3.0 Dr Rcpt 10Ckt Hf Rohs Compliant Molex - 55R8839 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Dr Rcpt 10Ckt Hf Rohs Compliant Molex
55R8839
Microfit 3.0 Dr Rcpt 10Ckt Hf Rohs Compliant Molex 55R8839
MICROFIT 3.0 DR RCPT 10CKT HF ROHS COMPLIANT: YES

MICROFIT 3.0 DR RCPT 10CKT HF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing, Rcpt, 10Pos, 3Mm; Product Range Molex - 01AH1182 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 3Mm; Product Range Molex
01AH1182
Connector Housing, Rcpt, 10Pos, 3Mm; Product Range Molex 01AH1182
CONNECTOR HOUSING, RCPT, 10POS, 3MM; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 3MM; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55R8839
Product Name Microfit 3.0 Dr Rcpt 10Ckt Hf Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details