Molex Rectangular Connectors - 43025-0800 43025-0800

Description
Manufacturer: Molex, LLC Win Source Part Number: 197729-43025-0800 Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197729-43025-0800 Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43025-0800 - 197729-43025-0800 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43025-0800
197729-43025-0800
Rectangular Connectors - 43025-0800 197729-43025-0800
Manufacturer: Molex, LLC Win Source Part Number: 197729-43025-0800 Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197729-43025-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 43025-0800 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
43025-0800
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 43025-0800
MICROFIT 3.0 DR RCPT 8CKT

MICROFIT 3.0 DR RCPT 8CKT

Buy Now
Wire Housings & Plugs - 2332775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332775
Wire Housings & Plugs 2332775
Molex 43025-0800 Connector Housing

Molex 43025-0800 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332775P
Wire Housings & Plugs 2332775P
Molex 43025-0800 Connector Housing

Molex 43025-0800 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888778
Wire Housings & Plugs 1888778
Molex 43025-0800 Connector Housing

Molex 43025-0800 Connector Housing

Supplier's Site
Singapore, Singapore
5A 250V Electronic Connector
2027-43025-0800
5A 250V Electronic Connector 2027-43025-0800
8 Pos 2 Row Female Header, 3mm Pitch, 5A, 250V, Straight Product overview: 43025-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43025-0800 can be used for catalog matching and distributor lookup.

8 Pos 2 Row Female Header, 3mm Pitch, 5A, 250V, Straight Product overview: 43025-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43025-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle; 8; Dual; 0.118; Female; Polyester; Black; UL 94V-0 - 70190794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 8; Dual; 0.118; Female; Polyester; Black; UL 94V-0
70190794
Receptacle; 8; Dual; 0.118; Female; Polyester; Black; UL 94V-0 70190794
Contact, Crimp Wire Termination Type, Phosphor Bronze Contact Material Positive latching to mating headers or plugs Fully isolated contacts Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.

Contact, Crimp Wire Termination Type, Phosphor Bronze Contact Material

  • Positive latching to mating headers or plugs
  • Fully isolated contacts
    Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.
Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197729-43025-0800 43025-0800 43025-0800 2332775 2332775P 1888778 2027-43025-0800 70190794
Product Name Rectangular Connectors - 43025-0800 Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 5A 250V Electronic Connector Receptacle; 8; Dual; 0.118; Female; Polyester; Black; UL 94V-0
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Wire to Board Connector; Wire to Wire Connector
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Micro Power - G881H2022CEU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Voltage Rating 250 volts
Current Rating 6.0 to 6.5 amps
View Details
4 suppliers
PCB Headers - 1224720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details